Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
AUTOMOTIVE 45-V, 1.5-A BIPOLAR S Product overview: DRV8889AQWRGERQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8889AQWRGERQ1
Win Source Part Number: 1354387-DRV8889AQWRG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8889
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5.5V
Output Configuration: Half Bridge (4)
Current - Output: 1.5A
Interface: SPI, Step/Direction
Voltage - Load: 4.5V ~ 45V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
AUTOMOTIVE 45-V, 1.5-A BIPOLAR S
AUTOMOTIVE 45-V, 1.5-A BIPOLAR S
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8889AQWRGERQ1DKR-ND | 744-DRV8889AQWRGERQ1 | 1354387-DRV8889AQWRGERQ1 | DRV8889AQWRGERQ1 | DRV8889AQWRGERQ1 | DRV8889AQWRGERQ1 |
| Product Name | Motor Drivers, Controllers | Automotive Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | SPI, Step/Direction | SPI, Step/Direction | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 6 volts | 0 to 6 volts |