Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
37-V, 2-A bipolar stepper motor driver with integrated current sensing & 1/16 microstepping 28-WQFN -40 to 125 Product overview: DRV8886RHRR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8886RHRR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869317-DRV8886RHRR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8886
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (5.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53149-6, 296-53149-2, 296-53149-1
IC MOTOR DRIVER 0-5.3V 28WQFN
IC MOTOR DRIVER 0-5.3V 28WQFN
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53149-1-ND | 744-DRV8886RHRR | 869317-DRV8886RHRR | DRV8886RHRR | DRV8886RHRR | DRV8886RHRR |
| Product Name | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8886RHRR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 5 volts |