Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
37-V, 2-A bipolar stepper motor driver with integrated current sensing & 1/16 microstepping 24-HTSSOP -40 to 125 Product overview: DRV8886PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8886PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851142-DRV8886PWP
Features: Motor Driver
Package: Tube
Family Name: DRV8886
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45428-5, DRV8886PWP-ND
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
IC MTR DRV BIPOLR 8-37V 24HTSSOP
IC MTR DRV BIPOLR 8-37V 24HTSSOP
MOTOR DRIVER, STEPPER, 2A, HTSSOP-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:37V; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-45428-5-ND | 744-DRV8886PWP | 851142-DRV8886PWP | DRV8886PWP | DRV8886PWP | DRV8886PWP | 26AJ5739 |
| Product Name | Motor Drivers, Controllers | Stepper HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8886PWP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 2A, Htssop-24; Motor Type Texas Instruments |
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 8 to 37 volts | 8 to 37 volts | |||||
| DC Input | 8 to 37 volts | 8 to 37 volts |