Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Win Source Part Number: 1253339-DRV8886ATRHR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 37V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Voltage - Supply: 0V ~ 5.3V
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-WQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53147-6,296-5314
Base Product Number: DRV8886
37-V, 2-A bipolar stepper motor driver with integrated current sensing & smart tune technology 28-WQFN -40 to 125 Product overview: DRV8886ATRHRR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8886ATRHRR can be used for catalog matching and distributor lookup.
SENSOR MAGNETIC HALL EFFECT
SENSOR MAGNETIC HALL EFFECT
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53147-1-ND | 1253339-DRV8886ATRHRR | 744-DRV8886ATRHRR | DRV8886ATRHRR | DRV8886ATRHRR | DRV8886ATRHRR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 5 volts | 0 to 5 volts |