37-V, 2-A bipolar stepper motor driver with integrated current sensing & smart tune technology 24-HTSSOP -40 to 125 Product overview: DRV8886ATPWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8886ATPWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
IC MTR DRV BIPOLR 8-37V 24HTSSOP
MOTOR DRIVER, STEPPER, HTSSOP-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:37V; Operating Temperature RoHS Compliant: Yes
IC MTR DRV BIPOLR 8-37V 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8886ATPWP | 296-46556-5-ND | DRV8886ATPWP | DRV8886ATPWP | 28AH2515 | DRV8886ATPWP |
| Product Name | Stepper HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Htssop-24; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Logic | Logic | ||||
| AC Input | 8 to 37 volts | 8 to 37 volts | ||||
| DC Input | 8 to 37 volts | 8 to 37 volts |