Manufacturer: Texas Instruments
Win Source Part Number: 1168614-DRV8885PWPR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
37-V, 1.5-A bipolar stepper motor driver with integrated current sensing & 1/16 microstepping 24-HTSSOP -40 to 125 Product overview: DRV8885PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8885PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS Logic 24-HTSSOP
Bipolar Motor Driver NMOS Logic 24-HTSSOP
Bipolar Motor Driver NMOS Logic 24-HTSSOP
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Bipolar Motor Driver NMOS Logic 24-HTSSOP
MOTOR DRIVER, STEPPER, 1A, HTSSOP-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:37V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1168614-DRV8885PWPR | 744-DRV8885PWPR | 296-44592-1-ND | DRV8885PWPR | DRV8885PWPR | 26AJ5738 | DRV8885PWPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8885PWPR | Stepper HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 1A, Htssop-24; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | Logic | Logic | |||||
| AC Input | 0 to 5 volts | 8 to 37 volts | |||||
| DC Input | 0 to 5 volts | 8 to 37 volts |