Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
37-V, 1-A bipolar stepper motor driver with current regulation & 1/16 microstepping 24-HTSSOP -40 to 125 Product overview: DRV8884PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8884PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 804613-DRV8884PWPR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 37V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0V ~ 5.3V
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
MOTOR DRIVER, STEPPER, 0.7A, HTSSOP-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:37V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-44590-1-ND | 744-DRV8884PWPR | 804613-DRV8884PWPR | DRV8884PWPR | DRV8884PWPR | 26AJ5736 | DRV8884PWPR |
| Product Name | Motor Drivers, Controllers | Stepper HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8884PWPR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 0.7A, Htssop-24; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 0 to 5 volts | 0 to 5 volts | 8 to 37 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | 8 to 37 volts |