45-V, 2-A bipolar stepper or dual h-bridge motor driver with current regulation & smart tune 28-WQFN -40 to 125 Product overview: DRV8881PRHRT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8881PRHRT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 917265-DRV8881PRHRT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8881
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (5.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44535-1, 296-44535-2, DRV8881PRHRT-ND, 296-44535-6
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
IC MTR DRV BIPOLAR 6.5-45V 28QFN
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
MOTOR DRIVER, STEPPER/BRUSHED DC, WQFN28; Motor Type:Stepper and DC Brush; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:28Pins; Supply Voltage Min:6.5V; Supply Voltage Max:45V; RoHS Compliant: Yes
IC MTR DRV BIPOLAR 6.5-45V 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8881PRHRT | 917265-DRV8881PRHRT | 296-44535-1-ND | DRV8881PRHRT | DRV8881PRHRT | 29AH4082 | DRV8881PRHRT |
| Product Name | Dual H-Bridge Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8881PRHRT | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper/brushed Dc, Wqfn28; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; Stepper and DC Brush | ||||
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | |||||
| AC Input | 6 to 45 volts | 6 to 45 volts |