Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 917264-DRV8881PRHRR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8881
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (5.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
45-V, 2-A bipolar stepper or dual h-bridge motor driver with current regulation & smart tune 28-WQFN -40 to 125 Product overview: DRV8881PRHRR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8881PRHRR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 6.5-45V 28QFN
IC MTR DRV BIPOLAR 6.5-45V 28QFN
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8881PRHRR-ND | 917264-DRV8881PRHRR | 744-DRV8881PRHRR | DRV8881PRHRR | DRV8881PRHRR | DRV8881PRHRR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8881PRHRR | Dual H-Bridge Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts |