Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8881PPWPR

Description
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-42435-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42435-6-ND
Motor Drivers, Controllers 296-42435-6-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-42435-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42435-1-ND
Motor Drivers, Controllers 296-42435-1-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-42435-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42435-2-ND
Motor Drivers, Controllers 296-42435-2-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8881PPWPR - 869316-DRV8881PPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8881PPWPR
869316-DRV8881PPWPR
PMIC - PMIC - Motor Drivers, Controllers - DRV8881PPWPR 869316-DRV8881PPWPR
Manufacturer: Texas Instruments Win Source Part Number: 869316-DRV8881PPWPR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP Package: 28-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DRV8881 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42435-1-ND, 296-42435-6, 296-42435-1, 296-42435-2

Manufacturer: Texas Instruments
Win Source Part Number: 869316-DRV8881PPWPR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8881
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42435-1-ND, 296-42435-6, 296-42435-1, 296-42435-2

Buy Now Datasheet
Singapore, Singapore
Dual H-Bridge Stepper HTSSOP Motor Driver IC
744-DRV8881PPWPR
Dual H-Bridge Stepper HTSSOP Motor Driver IC 744-DRV8881PPWPR
45-V, 2-A bipolar stepper or dual h-bridge motor driver with current regulation & smart tune 28-HTSSOP -40 to 125 Product overview: DRV8881PPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8881PPWPR can be used for catalog matching and distributor lookup.

45-V, 2-A bipolar stepper or dual h-bridge motor driver with current regulation & smart tune 28-HTSSOP -40 to 125 Product overview: DRV8881PPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8881PPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8881PPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8881PPWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8881PPWPR
IC MTR DRVR BIPLR 6.5-45V 28SSOP

IC MTR DRVR BIPLR 6.5-45V 28SSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8881PPWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8881PPWPR
PMIC - Motor Drivers, Controllers DRV8881PPWPR
IC MTR DRVR BIPLR 6.5-45V 28SSOP

IC MTR DRVR BIPLR 6.5-45V 28SSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8881PPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8881PPWPR
Motor Drivers, Controllers DRV8881PPWPR
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 296-42435-6-ND 869316-DRV8881PPWPR 744-DRV8881PPWPR DRV8881PPWPR DRV8881PPWPR DRV8881PPWPR
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8881PPWPR Dual H-Bridge Stepper HTSSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 6 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

600 V High Performance BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5556A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication USART (3), I2C, CAN
View Details
DRV8841 2.5A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8841PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
Motor Drivers, Controllers - TLE42062GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Servo
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication Parallel Interface
View Details
6 suppliers