Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 772846-DRV8881ERHRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6.5 V ~ 45 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Voltage - Load: 6.5 V ~ 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8881
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (5.5x3.5)
Alternative Parts (Cross-Reference): L6207D013TR; SLA7026M-LF871; SLA7024M-LF871; PWR-82333-300Q; PWR-82333-300S; SLA7062M; BM64300MUV-E2;
Introduction Date: October 03, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
45-V, 2-A bipolar stepper or dual h-bridge motor driver with current regulation & smart tune 28-WQFN -40 to 125 Product overview: DRV8881ERHRT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8881ERHRT can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 6.5-45V 28QFN
IC MTR DRV BIPOLAR 6.5-45V 28QFN
Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-48536-1-ND | 772846-DRV8881ERHRT | 744-DRV8881ERHRT | DRV8881ERHRT | DRV8881ERHRT | DRV8881ERHRT |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8881ERHRT | Dual H-Bridge Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts | 6 to 45 volts |