Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
45-V, 2-A bipolar stepper motor driver with current regulation, 1/16 microstepping & smart tune 28-WQFN -40 to 125 Product overview: DRV8880RHRR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8880RHRR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 6.5-45V 28QFN
IC MTR DRV BIPOLAR 6.5-45V 28QFN
Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Stepper Motor Driver 6.5V to 45V 28-Pin WQFN T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | DRV8880RHRR-ND | 744-DRV8880RHRR | DRV8880RHRR | DRV8880RHRR | DRV8880RHRR | 815-DRV8880RHRR |
| Product Name | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver 6.5V to 45V 28-Pin WQFN T/R |
| Configuration | PCB Mount; 28-WFQFN Exposed Pad | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts | |||||
| DC Input | 6 to 45 volts | 6 volts |