Manufacturer: Texas Instruments
Win Source Part Number: 1034181-DRV8880PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2A
Voltage - Load: 6.5 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.5 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Dual H-Bridge Motor Driver 28-Pin HTSSOP EP T/R Product overview: DRV8880PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8880PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRVR BIPLR 6.5-45V 28SSOP
IC MTR DRVR BIPLR 6.5-45V 28SSOP
MOTOR DRIVER, STEPPER, 1.4A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:6.5V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1034181-DRV8880PWPR | 744-DRV8880PWPR | 296-42433-6-ND | DRV8880PWPR | DRV8880PWPR | DRV8880PWPR | 52AH7099 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8880PWPR | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 1.4A, Htssop-28; Motor Type Texas Instruments |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 45 volts | 6 to 45 volts | 6 to 45 volts | ||||
| DC Input | 6 to 45 volts | 6 to 45 volts | 6 to 45 volts | ||||
| Continuous Current | 2 amps | 2 amps | 1.4 amps | ||||
| Configuration | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" |