37V 3.5A H-Bridge Motor Driver, Current Sense, 16-VQFN Product overview: DRV8876RGTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 37V, 3.5A, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 37V, 3.5A, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8876RGTR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 16-VQFN (3x3)
Unipolar Motor Driver NMOS PWM 16-VQFN (3x3)
Unipolar Motor Driver NMOS PWM 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 852022-DRV8876RGTR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8876
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV8876RGTR, 296-DRV8876RGCT, 296-DRV8876RGDKR
IC MOTOR DRIVER DC 5.5V 16VQFN
Unipolar Motor Driver NMOS PWM 16-VQFN (3x3)
IC MOTOR DRIVER DC 5.5V 16VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8876RGTR | 296-DRV8876RGCT-ND | 852022-DRV8876RGTR | DRV8876RGTR | DRV8876RGTR | DRV8876RGTR |
| Product Name | H-Bridge 37V 3.5A VQFN Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8876RGTR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 16-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| AC Input | 0 to 6 volts |