Unipolar Motor Driver NMOS PWM 16-HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
Win Source Part Number: 1189005-DRV8876PWPT
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: DC Motors, General Purpose, Stepper Motors
Standard Package: 250
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 3.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 37V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53516-6,296-5351
Base Product Number: DRV8876
37-V, 3.5-A H-bridge motor driver with integrated current sensing & current sense feedback 16-HTSSOP -40 to 125 Product overview: DRV8876PWPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8876PWPT can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 16-HTSSOP
IC MOTOR DRIVER DC 5.5V 16HTSSOP
IC MOTOR DRIVER DC 5.5V 16HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53516-2-ND | 1189005-DRV8876PWPT | 744-DRV8876PWPT | DRV8876PWPT | DRV8876PWPT | DRV8876PWPT |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts |