Unipolar Motor Driver NMOS PWM 16-HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
37V 3.5A H-Bridge Motor Driver, Current Sense, 16-HTSSOP Product overview: DRV8876PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 37V, 3.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 37V, 3.5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8876PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 810283-DRV8876PWPR
Packaging: Reel
Mounting Style: SMD
Applications: DC Motors, General Purpose, Stepper Motors
Technology: NMOS
Current - Output: 3.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 37V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0V ~ 5.5V
IC MOTOR DRIVER DC 5.5V 16HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
IC MOTOR DRIVER DC 5.5V 16HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53515-6-ND | 744-DRV8876PWPR | 810283-DRV8876PWPR | DRV8876PWPR | DRV8876PWPR | DRV8876PWPR |
| Product Name | Motor Drivers, Controllers | H-Bridge 37V 3.5A HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8876PWPR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts |