Manufacturer: Texas Instruments
Win Source Part Number: 852504-DRV8876NPWPR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8876
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV8876NPWPRDKR,
37-V, 3.5-A brushed DC motor driver 16-HTSSOP -40 to 125 Product overview: DRV8876NPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8876NPWPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 16-HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
IC MOTOR DRIVER DC 5.5V 16HTSSOP
Unipolar Motor Driver NMOS PWM 16-HTSSOP
IC MOTOR DRIVER DC 5.5V 16HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 852504-DRV8876NPWPR | 744-DRV8876NPWPR | 296-DRV8876NPWPRDKR-ND | DRV8876NPWPR | DRV8876NPWPR | DRV8876NPWPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8876NPWPR | HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| AC Input | 0 to 6 volts |