Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8874QPWPRQ1

Description
Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP
Request a Quote Datasheet
Description
Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-DRV8874QPWPRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8874QPWPRQ1TR-ND
Motor Drivers, Controllers 296-DRV8874QPWPRQ1TR-ND
Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP

Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8874QPWPRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8874QPWPRQ1DKR-ND
Motor Drivers, Controllers 296-DRV8874QPWPRQ1DKR-ND
IC MOTOR DRIVER

IC MOTOR DRIVER

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8874QPWPRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8874QPWPRQ1CT-ND
Motor Drivers, Controllers 296-DRV8874QPWPRQ1CT-ND
IC MOTOR DRIVER

IC MOTOR DRIVER

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 979869-DRV8874QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
979869-DRV8874QPWPRQ1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 979869-DRV8874QPWPRQ1
Win Source Part Number: 979869-DRV8874QPWPRQ 1 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: NMOS Current - Output: 6A Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 37V Motor Type - Stepper: Bipolar, Unipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 4.5V ~ 37V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8874QPWPRQ1TR

Win Source Part Number: 979869-DRV8874QPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 37V
Motor Type - Stepper: Bipolar, Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 37V
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8874QPWPRQ1TR

Buy Now
Motor Driver IC - 744-DRV8874QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-DRV8874QPWPRQ1
Motor Driver IC 744-DRV8874QPWPRQ1
IC MOTOR DRIVER Product overview: DRV8874QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8874QPWPRQ1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER Product overview: DRV8874QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8874QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8874QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8874QPWPRQ1
Motor Drivers, Controllers DRV8874QPWPRQ1
Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP

Bipolar, Unipolar Motor Driver NMOS PWM 16-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8874QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8874QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8874QPWPRQ1
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8874QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8874QPWPRQ1
PMIC - Motor Drivers, Controllers DRV8874QPWPRQ1
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 296-DRV8874QPWPRQ1TR-ND 979869-DRV8874QPWPRQ1 744-DRV8874QPWPRQ1 DRV8874QPWPRQ1 DRV8874QPWPRQ1 DRV8874QPWPRQ1
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)"
Communication PWM PWM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
AC Input 4 to 37 volts 4 to 37 volts
Unlock Full Specs
to access all available technical data