Manufacturer: Texas Instruments
Win Source Part Number: 852206-DRV8874PWPR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8874
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV8874PWPRCT, 296-DRV8874PWPRTR, 296-DRV8874PWPRDKR
37V 6A H-Bridge Motor Driver IC, Current Sense, 16-HTSSOP Product overview: DRV8874PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 37V, 6A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 37V, 6A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8874PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 16-HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
DRV8874 H-BRIDGE MOTOR DRIVER
DRV8874 H-BRIDGE MOTOR DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 852206-DRV8874PWPR | 744-DRV8874PWPR | 296-DRV8874PWPRDKR-ND | DRV8874PWPR | DRV8874PWPR | DRV8874PWPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8874PWPR | H-Bridge 37V 6A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| AC Input | 0 to 5 volts |