Unipolar Motor Driver NMOS SPI 24-HTSSOP
Unipolar Motor Driver NMOS SPI 24-HTSSOP
38-V, 10-A H-bridge motor driver with integrated current sensing & current sense feedback 24-HTSSOP -40 to 125 Product overview: DRV8873SPWPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8873SPWPT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1212588-DRV8873SPWPT
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Industrial
Standard Package: 250
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 10A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 38V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53142-1,296-5314
Base Product Number: DRV8873
IC MOTOR DRIVER DC 5.5V 24HTSSOP
IC MOTOR DRIVER DC 5.5V 24HTSSOP
Unipolar Motor Driver NMOS SPI 24-HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53142-1-ND | 744-DRV8873SPWPT | 1212588-DRV8873SPWPT | DRV8873SPWPT | DRV8873SPWPT | DRV8873SPWPT |
| Product Name | Motor Drivers, Controllers | H-Bridge HTSSOP Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts |