Win Source Part Number: 1372133-DRV8873HPWPT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: DRV8873
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Industrial
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 10A
Interface: Hardware
Voltage - Load: 4.5V ~ 38V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
38V 10A H-Bridge Motor Driver, Current Sense, 24-HTSSOP Product overview: DRV8873HPWPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 38V, 10A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 38V, 10A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8873HPWPT can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER DC 5.5V 24HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
IC MOTOR DRIVER DC 5.5V 24HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372133-DRV8873HPWPT | 296-53140-6-ND | 744-DRV8873HPWPT | DRV8873HPWPT | DRV8873HPWPT | DRV8873HPWPT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | H-Bridge 38V 10A HTSSOP Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 0 to 6 volts | ||||
| Continuous Current | 10 amps | 10 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |