Automotive 38-V, 10-A H-bridge motor driver with integrated current sensing & current sense feedback 24-HTSSOP -40 to 125 Product overview: DRV8873HPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8873HPWPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 852413-DRV8873HPWPRQ
Series: Automotive, AEC-Q100
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8873
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV8873HPWPRQ1-ND, 296-50274-6, 296-50274-1, 296-50274-2
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8873HPWPRQ1 | 852413-DRV8873HPWPRQ1 | 296-50274-1-ND | DRV8873HPWPRQ1 | DRV8873HPWPRQ1 | DRV8873HPWPRQ1 |
| Product Name | Automotive H-Bridge HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8873HPWPRQ1 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| AC Input | 0 to 6 volts | |||||
| DC Input | 0 to 6 volts |