Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
38-V, 10-A H-bridge motor driver with integrated current sensing & current sense feedback 24-HTSSOP -40 to 125 Product overview: DRV8873HPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8873HPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851315-DRV8873HPWPR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8873
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53139-6, 296-53139-2, 296-53139-1
IC MOTOR DRIVER STEP 5V 24HTSSOP
Unipolar Motor Driver NMOS Hardware 24-HTSSOP
IC MOTOR DRIVER STEP 5V 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-53139-6-ND | 744-DRV8873HPWPR | 851315-DRV8873HPWPR | DRV8873HPWPR | DRV8873HPWPR | DRV8873HPWPR |
| Product Name | Motor Drivers, Controllers | H-Bridge HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8873HPWPR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 0 to 6 volts | |||||
| DC Input | 0 to 6 volts |