Automotive 45-V, 3.6-A H-bridge motor driver with fault reporting & current regulation 8-SO PowerPAD -40 to 125 Product overview: DRV8872DDARQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8872DDARQ1 can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 869315-DRV8872DDARQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8872
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45168-1, 296-45168-2, -296-45168-1-ND, 296-45168-6
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
IC MOTOR DRVR UNIPLR 8SO PWRPAD
IC MOTOR DRVR UNIPLR 8SO PWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8872DDARQ1 | 296-45168-2-ND | 869315-DRV8872DDARQ1 | DRV8872DDARQ1 | DRV8872DDARQ1 | DRV8872DDARQ1 |
| Product Name | Automotive H-Bridge Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8872DDARQ1 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | |||||
| Communication | PWM | PWM | ||||
| AC Input | 7 to 45 volts |