Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
45-V, 3.6-A H-bridge motor driver with fault reporting & current regulation 8-SO PowerPAD -40 to 125 Product overview: DRV8872DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8872DDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1168613-DRV8872DDAR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MOTOR DRVR UNIPLR 8SO PWRPAD
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MOTOR DRVR UNIPLR 8SO PWRPAD
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-42661-1-ND | 744-DRV8872DDAR | 1168613-DRV8872DDAR | DRV8872DDAR | 03AJ0223 | DRV8872DDAR | DRV8872DDAR |
| Product Name | Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8872DDAR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Texas Instruments | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 6 to 45 volts |