Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 852776-DRV8871DDARQ1
Series: Automotive, AEC-Q100
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8871
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48291-1, 296-48291-2, 296-48291-6, DRV8871DDARQ1-ND
Dual Half Bridge Motor Driver Automotive 8-Pin HSOP EP T/R Product overview: DRV8871DDARQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8871DDARQ1 can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
IC MOTOR DRVR UNIPLR 8SO PWRPAD
IC MOTOR DRVR UNIPLR 8SO PWRPAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-48291-1-ND | 852776-DRV8871DDARQ1 | 744-DRV8871DDARQ1 | DRV8871DDARQ1 | DRV8871DDARQ1 | DRV8871DDARQ1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8871DDARQ1 | Automotive Dual Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 7 to 45 volts |