Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1168612-DRV8871DDAR
Family Name: DRV8871
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): BD6231F-TR; BD6230F-TR; BD6231F-E2;
Introduction Date: August 21, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
45V 3.6A H-Bridge Motor Driver, 8-SO PowerPAD Product overview: DRV8871DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8871DDAR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR UNIPLR 8SO PWRPAD
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
IC MOTOR DRVR UNIPLR 8SO PWRPAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-43024-2-ND | 1168612-DRV8871DDAR | 744-DRV8871DDAR | DRV8871DDAR | DRV8871DDAR | DRV8871DDAR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8871DDAR | H-Bridge 45V 3.6A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 45 volts |