Texas Instruments Standard Linear and Logic H-Bridge 45V 3.6A Motor Driver IC DRV8870DDAR

Description
45V 3.6A H-Bridge Motor Driver IC, 8-SO PowerPAD Product overview: DRV8870DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8870DDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45V 3.6A H-Bridge Motor Driver IC, 8-SO PowerPAD Product overview: DRV8870DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8870DDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
H-Bridge 45V 3.6A Motor Driver IC
744-DRV8870DDAR
H-Bridge 45V 3.6A Motor Driver IC 744-DRV8870DDAR
45V 3.6A H-Bridge Motor Driver IC, 8-SO PowerPAD Product overview: DRV8870DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8870DDAR can be used for catalog matching and distributor lookup.

45V 3.6A H-Bridge Motor Driver IC, 8-SO PowerPAD Product overview: DRV8870DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8870DDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-42660-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42660-2-ND
Motor Drivers, Controllers 296-42660-2-ND
Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Buy Now Datasheet
Motor Drivers, Controllers - 296-42660-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42660-6-ND
Motor Drivers, Controllers 296-42660-6-ND
Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Buy Now Datasheet
Motor Drivers, Controllers - 296-42660-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-42660-1-ND
Motor Drivers, Controllers 296-42660-1-ND
Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8870DDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8870DDAR
PMIC - Motor Drivers, Controllers DRV8870DDAR
IC MOTOR DRVR UNIPLR 8SO PWRPAD

IC MOTOR DRVR UNIPLR 8SO PWRPAD

Supplier's Site Datasheet
Motor Driver, Brushed Dc, Sopowerpad-8; Motor Type Texas Instruments - 28AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Brushed Dc, Sopowerpad-8; Motor Type Texas Instruments
28AH2513
Motor Driver, Brushed Dc, Sopowerpad-8; Motor Type Texas Instruments 28AH2513
MOTOR DRIVER, BRUSHED DC, SOPOWERPAD-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SO PowerPAD; No. of Pins:8Pins; Supply Voltage Min:6.5V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes

MOTOR DRIVER, BRUSHED DC, SOPOWERPAD-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SO PowerPAD; No. of Pins:8Pins; Supply Voltage Min:6.5V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - DRV8870DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8870DDAR
Motor Drivers, Controllers DRV8870DDAR
Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Unipolar Motor Driver NMOS PWM 8-SO PowerPad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8870DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8870DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8870DDAR
IC MOTOR DRVR UNIPLR 8SO PWRPAD

IC MOTOR DRVR UNIPLR 8SO PWRPAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-DRV8870DDAR 296-42660-2-ND DRV8870DDAR 28AH2513 DRV8870DDAR DRV8870DDAR
Product Name H-Bridge 45V 3.6A Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, Brushed Dc, Sopowerpad-8; Motor Type Texas Instruments Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Motor / System DC Brushed DC Brushed; DC Brush DC Brushed; Brushed DC
Configuration PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)"
Communication PWM PWM
AC Input 6 to 45 volts 6 to 45 volts
Unlock Full Specs
to access all available technical data