Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Win Source Part Number: 1146592-DRV8870DDA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: DC Motors, General Purpose, Stepper Motors
Standard Package: 75
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 3.6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 6.5V ~ 45V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44508-5
Base Product Number: DRV8870
45-V, 3.6-A H-bridge motor driver with current regulation 8-SO PowerPAD -40 to 125 Product overview: DRV8870DDA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8870DDA can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS PWM 8-SO PowerPad
IC MOTOR DRVR UNIPLR 8SO PWRPAD
IC MOTOR DRVR UNIPLR 8SO PWRPAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-44508-5-ND | 1146592-DRV8870DDA | 744-DRV8870DDA | DRV8870DDA | DRV8870DDA | DRV8870DDA |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts | 0 to 6 volts |