Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC LINEAR VOLTAGE REGULATORS
TEXAS INSTRUMENTS
DRV8860PW -- MOTOR DRIVERS, CONTROLLERS
Texas Instruments
Motor Drivers, Controllers
DRV8860PW
Description
IC MTR DRV UNIPOLR 8-38V 16TSSOP
ODG (Origin Data Global)
Done
Datasheet
Description
IC MTR DRV UNIPOLR 8-38V 16TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Motor Drivers, Controllers
DRV8860PW
Motor Drivers, Controllers
DRV8860PW
IC MTR DRV UNIPOLR 8-38V 16TSSOP
IC MTR DRV UNIPOLR 8-38V 16TSSOP
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Linear Voltage Regulators
Product Number
DRV8860PW
Product Name
Motor Drivers, Controllers
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage Regulators
2412912
Specs
I
OUT
0.1000 amps
I
Q
0.0060 amps
View Details
Texas Instruments
30V 5.85V Power Management IC
BQ24314DSGR
Specs
Output Voltage
4.35 volts
I
OUT
1.5 amps
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers
Rochester Electronics
PMIC - Voltage Regulators - Linear
CS5205-2GDP3
Specs
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3916GESTR-T-1
Specs
Package Type
Other; 20-WFQFN Exposed Pad
I
OUT
1 amps
V
IN
2.7 to 15 volts
View Details