38-V, 0.3-A, octal low-side motor driver with serial control 16-TSSOP -40 to 85 Product overview: DRV8860APWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8860APWR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS SPI 16-TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807475-DRV8860APWR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: NMOS
Current - Output: 200mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Low Side (8)
Voltage - Load: 8V ~ 38V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 38V
MOTOR DRIVER, STEPPER/DC, TSSOP-16; Motor Type:Stepper; No. of Outputs:8Outputs; Output Current:560mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
IC MTR DRV UNIPOLR 8-38V 16TSSOP
IC MTR DRV UNIPOLR 8-38V 16TSSOP
Unipolar Motor Driver NMOS SPI 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8860APWR | 296-43764-1-ND | 807475-DRV8860APWR | 26AJ5733 | DRV8860APWR | DRV8860APWR | DRV8860APWR |
| Product Name | TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8860APWR | Motor Driver, Stepper/dc, Tssop-16; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | Serial | SPI | |||||
| AC Input | 8 to 38 volts | 8 to 38 volts | 8 to 38 volts |