18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-TSSOP -40 to 125 Product overview: DRV8847SPWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847SPWR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET I²C, PWM 16-TSSOP
Bipolar Motor Driver Power MOSFET I²C, PWM 16-TSSOP
Bipolar Motor Driver Power MOSFET I²C, PWM 16-TSSOP
PWR MGMT MOTOR/FAN DRIVER
Bipolar Motor Driver Power MOSFET I²C, PWM 16-TSSOP
PWR MGMT MOTOR/FAN DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8847SPWR | 296-53467-1-ND | DRV8847SPWR | DRV8847SPWR | DRV8847SPWR |
| Product Name | Dual H-Bridge TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||
| AC Input | 3 to 18 volts | ||||
| DC Input | 3 to 18 volts |