Win Source Part Number: 1356168-DRV8847RTET
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: DRV8847
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5V
Output Configuration: Half Bridge (4)
Current - Output: 2A
Interface: PWM
Voltage - Load: 2.7V ~ 18V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-WQFN -40 to 125 Product overview: DRV8847RTET from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847RTET can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER DC 16WQFN
IC MOTOR DRIVER DC 16WQFN
Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1356168-DRV8847RTET | 296-DRV8847RTETCT-ND | 744-DRV8847RTET | DRV8847RTET | DRV8847RTET | DRV8847RTET |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Dual H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 5 volts | 0 to 5 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | ||||
| Continuous Current | 2 amps | 2 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |