18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-WQFN -40 to 125 Product overview: DRV8847RTER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847RTER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353127-DRV8847RTER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: DRV8847
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 0V ~ 5V
Output Configuration: Half Bridge (4)
Current - Output: 2A
Interface: PWM
Voltage - Load: 2.7V ~ 18V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8847RTER | 1353127-DRV8847RTER | 296-DRV8847RTERTR-ND | DRV8847RTER | DRV8847RTER | DRV8847RTER |
| Product Name | Dual H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 5 volts | 0 to 5 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | ||||
| Continuous Current | 2 amps | 2 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |