Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8847PWPR

Description
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-53424-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-53424-1-ND
Motor Drivers, Controllers 296-53424-1-ND
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-53424-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-53424-2-ND
Motor Drivers, Controllers 296-53424-2-ND
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-53424-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-53424-6-ND
Motor Drivers, Controllers 296-53424-6-ND
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8847PWPR - 869313-DRV8847PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8847PWPR
869313-DRV8847PWPR
PMIC - PMIC - Motor Drivers, Controllers - DRV8847PWPR 869313-DRV8847PWPR
Manufacturer: Texas Instruments Win Source Part Number: 869313-DRV8847PWPR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DRV8847 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53424-2, 296-53424-1, 296-53424-6

Manufacturer: Texas Instruments
Win Source Part Number: 869313-DRV8847PWPR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8847
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53424-2, 296-53424-1, 296-53424-6

Buy Now Datasheet
Singapore, Singapore
Dual H-Bridge HTSSOP Motor Driver IC
744-DRV8847PWPR
Dual H-Bridge HTSSOP Motor Driver IC 744-DRV8847PWPR
18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-HTSSOP -40 to 125 Product overview: DRV8847PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847PWPR can be used for catalog matching and distributor lookup.

18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-HTSSOP -40 to 125 Product overview: DRV8847PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - DRV8847PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8847PWPR
PMIC - Motor Drivers, Controllers DRV8847PWPR
2A DUAL H-BRIDGE MOTOR DRIVER

2A DUAL H-BRIDGE MOTOR DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8847PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8847PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8847PWPR
2A DUAL H-BRIDGE MOTOR DRIVER

2A DUAL H-BRIDGE MOTOR DRIVER

Supplier's Site
Motor Drivers, Controllers - DRV8847PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8847PWPR
Motor Drivers, Controllers DRV8847PWPR
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 296-53424-1-ND 869313-DRV8847PWPR 744-DRV8847PWPR DRV8847PWPR DRV8847PWPR DRV8847PWPR
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8847PWPR Dual H-Bridge HTSSOP Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)"
Communication PWM PWM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 18 volts
Unlock Full Specs
to access all available technical data