Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Packaging: Bulk
Part Status: Obsolete
Motor Type - Stepper: Bipolar Unipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Interface: Coax Cable and Female Connector
Technology: Wirewound
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |