Manufacturer: Texas Instruments
Win Source Part Number: 759430-DRV8844PWP
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.75A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-PowerTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: DRV8844
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 60V
Load Voltage (V): 8V ~ 60V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759430-DRV8844PWP |
| Product Name | Electronic Surplus - DRV8844PWP |