11-V, 1-A H-bridge motor driver 8-WSON -40 to 85 Product overview: DRV8837CDSGT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8837CDSGT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320810-DRV8837CDSGT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Solenoids
Standard Package: 250
Mounting: Surface Mount
Technology: NMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 11V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.8V ~ 7V
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44747-1,296-4474
Base Product Number: DRV8837
RoHS Status: ROHS3 Compliant
Motor Driver NMOS PWM 8-WSON (2x2)
Motor Driver NMOS PWM 8-WSON (2x2)
MOTOR DRIVER, H-BRIDGE, WSON-8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:11V; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating Temperature RoHS Compliant: Yes
IC HALF-BRIDGE DRVR PWM 8WSON
IC HALF-BRIDGE DRVR PWM 8WSON
Motor Driver NMOS PWM 8-WSON (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8837CDSGT | 1320810-DRV8837CDSGT | 296-44747-1-ND | 28AH2507 | DRV8837CDSGT | DRV8837CDSGT | DRV8837CDSGT |
| Product Name | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, H-Bridge, Wson-8; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| AC Input | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | ||||
| DC Input | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps | ||||
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC |