Manufacturer: Texas Instruments
Win Source Part Number: 1168606-DRV8837CDSGR
Family Name: DRV8837C
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ML4425CS_NL; ML4425IS; ML4425CS;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Motor Driver NMOS PWM 8-WSON (2x2)
Motor Driver NMOS PWM 8-WSON (2x2)
Motor Driver NMOS PWM 8-WSON (2x2)
1.8-7V, 1A H-Bridge Motor Driver IC, 8-WSON Product overview: DRV8837CDSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 7V, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8837CDSGR can be used for catalog matching and distributor lookup.
IC HALF-BRIDGE DRVR PWM 8WSON
Motor Driver NMOS PWM 8-WSON (2x2)
IC HALF-BRIDGE DRVR PWM 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1168606-DRV8837CDSGR | 296-47205-6-ND | 744-DRV8837CDSGR | DRV8837CDSGR | DRV8837CDSGR | DRV8837CDSGR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8837CDSGR | Motor Drivers, Controllers | H-Bridge 7V 1A Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 8-WFDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| AC Input | 2 to 7 volts |