DRV8833LPWPR -- MOTOR DRIVERS, CONTROLLERS
Texas Instruments
Motor Drivers, Controllers
DRV8833LPWPR
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DRV8833LPWPR |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
Other; 16-TSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.5 amps
VIN
4.5 to 5.5 volts
View Details
Output Polarity
Positive
Package Type
Other; TO-252
IQ
0.0044 amps
View Details
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details