Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8810PAP

Description
Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-23718-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-23718-ND
Motor Drivers, Controllers 296-23718-ND
Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8810PAP - 203346-DRV8810PAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8810PAP
203346-DRV8810PAP
PMIC - PMIC - Motor Drivers, Controllers - DRV8810PAP 203346-DRV8810PAP
Manufacturer: Texas Instruments Win Source Part Number: 203346-DRV8810PAP Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 18 V to 40 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1 to 1/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C (TJ) Case / Package: 64-HTQFP (10x10) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 40 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203346-DRV8810PAP
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 18 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 to 1/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 120°C (TJ)
Case / Package: 64-HTQFP (10x10)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Stepper 8A Motor Driver IC
744-DRV8810PAP
Stepper 8A Motor Driver IC 744-DRV8810PAP
STEPPER MOTOR CONTROLLER, 8A, PQFP64, GREEN, PLASTIC, HTQFP-64 Product overview: DRV8810PAP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8810PAP can be used for catalog matching and distributor lookup.

STEPPER MOTOR CONTROLLER, 8A, PQFP64, GREEN, PLASTIC, HTQFP-64 Product overview: DRV8810PAP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8810PAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - DRV8810PAP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8810PAP
PMIC - Motor Drivers, Controllers DRV8810PAP
IC MTR DRVR BIPOLAR 7-40V 64HQFP

IC MTR DRVR BIPOLAR 7-40V 64HQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8810PAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8810PAP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8810PAP
IC MTR DRVR BIPOLAR 7-40V 64HQFP

IC MTR DRVR BIPOLAR 7-40V 64HQFP

Supplier's Site
Motor Drivers, Controllers - DRV8810PAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8810PAP
Motor Drivers, Controllers DRV8810PAP
Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Bipolar Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 296-23718-ND 203346-DRV8810PAP 744-DRV8810PAP DRV8810PAP DRV8810PAP DRV8810PAP
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8810PAP Stepper 8A Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; 64-PowerTQFP
Communication SPI SPI
Operating Temperature 0 to 120 C (32 to 248 F) 0 to 120 C (32 to 248 F) 0 C (32 F) 0 to 120 C (32 to 248 F)
AC Input 7 to 40 volts 7 to 40 volts
Unlock Full Specs
to access all available technical data