Motor Driver Power MOSFET SPI 48-HTSSOP
IC MOTOR DRIVER 7V-40V 48HTSSOP
Motor Driver Power MOSFET SPI 48-HTSSOP
IC MOTOR DRIVER 7V-40V 48HTSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8808DCA-ND | DRV8808DCA | DRV8808DCA | DRV8808DCA |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | 0 to 135 C (32 to 275 F) | 0 to 135 C (32 to 275 F) | ||
| AC Input | 7 to 40 volts |