Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits - DRV8801EVM DRV8801EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 772843-DRV8801EVM Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: Diagnostic Output, Synchronous Rectification Embedded: No Utilized IC / Part: DRV8800, DRV8801 Secondary Attributes: Over Current and Crossover-Current Protection, Internal Under Voltage Lockout (UVLO) Family Name: DRV8801 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772843-DRV8801EVM Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: Diagnostic Output, Synchronous Rectification Embedded: No Utilized IC / Part: DRV8800, DRV8801 Secondary Attributes: Over Current and Crossover-Current Protection, Internal Under Voltage Lockout (UVLO) Family Name: DRV8801 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - DRV8801EVM - 772843-DRV8801EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - DRV8801EVM
772843-DRV8801EVM
Evaluation and Demonstration Boards and Kits - DRV8801EVM 772843-DRV8801EVM
Manufacturer: Texas Instruments Win Source Part Number: 772843-DRV8801EVM Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: Diagnostic Output, Synchronous Rectification Embedded: No Utilized IC / Part: DRV8800, DRV8801 Secondary Attributes: Over Current and Crossover-Current Protection, Internal Under Voltage Lockout (UVLO) Family Name: DRV8801 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772843-DRV8801EVM
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: Diagnostic Output, Synchronous Rectification
Embedded: No
Utilized IC / Part: DRV8800, DRV8801
Secondary Attributes: Over Current and Crossover-Current Protection, Internal Under Voltage Lockout (UVLO)
Family Name: DRV8801
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification - DRV8801EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification
DRV8801EVM
EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification DRV8801EVM
EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification

EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-DRV8801EVM-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-DRV8801EVM-ND
Evaluation and Demonstration Boards and Kits 296-DRV8801EVM-ND
DRV8800, DRV8801 Motor Controller/Driver Power Management Evaluation Board

DRV8800, DRV8801 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - DRV8801EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
DRV8801EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits DRV8801EVM
EVAL MODULE FOR DRV8801

EVAL MODULE FOR DRV8801

Supplier's Site
Dc Brushed Motor, Evaluation Module; Application Sub Type Texas Instruments - 29AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushed Motor, Evaluation Module; Application Sub Type Texas Instruments
29AH4067
Dc Brushed Motor, Evaluation Module; Application Sub Type Texas Instruments 29AH4067
DC BRUSHED MOTOR, EVALUATION MODULE; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Drivers; Silicon Core Number:DRV8801; Kit Contents:Evaluation Module DRV8801; Product Range:-; RoHS Compliant: Yes

DC BRUSHED MOTOR, EVALUATION MODULE; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Drivers; Silicon Core Number:DRV8801; Kit Contents:Evaluation Module DRV8801; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 772843-DRV8801EVM DRV8801EVM 296-DRV8801EVM-ND DRV8801EVM 29AH4067
Product Name Evaluation and Demonstration Boards and Kits - DRV8801EVM EVAL MODULE FOR DRV8801 Power Management Motor Control No DRV8801 Diagnostic Output Synchronous Rectification Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Dc Brushed Motor, Evaluation Module; Application Sub Type Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-23DR-75+,99-01-1818.F - TB-723-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2305144 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details