AUTOMOTIVE 40-V H-BRIDGE SMART G Product overview: DRV8706HQRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8706HQRHBRQ1 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 32-VQFN (5x5)
Bipolar Motor Driver NMOS PWM 32-VQFN (5x5)
Bipolar Motor Driver NMOS PWM 32-VQFN (5x5)
Win Source Part Number: 1353062-DRV8706HQRHB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: DRV8706
Technology: NMOS
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive, Brushed DC
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.9V ~ 37V
Output Configuration: Pre-Driver - Half Bridge (2)
Current - Output: 5mA
Interface: PWM
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
AUTOMOTIVE 40-V H-BRIDGE SMART G
AUTOMOTIVE 40-V H-BRIDGE SMART G
Bipolar Motor Driver NMOS PWM 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8706HQRHBRQ1 | 296-DRV8706HQRHBRQ1CT-ND | 1353062-DRV8706HQRHBRQ1 | DRV8706HQRHBRQ1 | DRV8706HQRHBRQ1 | DRV8706HQRHBRQ1 |
| Product Name | Automotive H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 37 volts | 5 to 37 volts | 5 to 37 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | 32-VFQFN Exposed Pad |