AUTOMOTIVE, 40-V, H-BRIDGE SMART Product overview: DRV8705SQRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8705SQRHBRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 32-VFQFN Exposed Pad
Mounting Type: Surface Mount, Wettable Flank
Operating Temperature: -40°C ~ 125°C (TA)
Supplier Device Package: 32-VQFN (5x5)
Voltage - Supply: 4.9V ~ 37V
Applications: Automotive, Brushed DC
Interface: PWM, SPI
Bipolar Motor Driver NMOS PWM, SPI 32-VQFN (5x5)
Bipolar Motor Driver NMOS PWM, SPI 32-VQFN (5x5)
Bipolar Motor Driver NMOS PWM, SPI 32-VQFN (5x5)
AUTOMOTIVE, 40-V, H-BRIDGE SMART
AUTOMOTIVE, 40-V, H-BRIDGE SMART
Bipolar Motor Driver NMOS PWM, SPI 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8705SQRHBRQ1 | 296-DRV8705SQRHBRQ1CT-ND | DRV8705SQRHBRQ1 | DRV8705SQRHBRQ1 | DRV8705SQRHBRQ1 | |
| Product Name | Automotive H-Bridge Motor Driver IC | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM, SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 37 volts | 5 to 37 volts | 5 to 37 volts | |||
| AC Input | 5 to 37 volts | 5 to 37 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |