Texas Instruments High-Performance Analog Motor Drivers, Controllers DRV8705HQRHBRQ1

Description
Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-DRV8705HQRHBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8705HQRHBRQ1TR-ND
Motor Drivers, Controllers 296-DRV8705HQRHBRQ1TR-ND
Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)

Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1353060-DRV8705HQRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1353060-DRV8705HQRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1353060-DRV8705HQRHBRQ1
Win Source Part Number: 1353060-DRV8705HQRHB RQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: DRV8705 Technology: Power MOSFET Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive ECCN: EAR99 Function: Controller - Commutation, Direction Management Voltage - Supply: 4.9V ~ 37V Output Configuration: Pre-Driver - Half Bridge (2) Current - Output: 15mA Interface: PWM, SPI Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC

Win Source Part Number: 1353060-DRV8705HQRHBRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: DRV8705
Technology: Power MOSFET
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 4.9V ~ 37V
Output Configuration: Pre-Driver - Half Bridge (2)
Current - Output: 15mA
Interface: PWM, SPI
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-DRV8705HQRHBRQ1
Motor Driver IC 744-DRV8705HQRHBRQ1
IC MOTOR DRIVER Product overview: DRV8705HQRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8705HQRHBRQ1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER Product overview: DRV8705HQRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8705HQRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8705HQRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8705HQRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8705HQRHBRQ1
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8705HQRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8705HQRHBRQ1
PMIC - Motor Drivers, Controllers DRV8705HQRHBRQ1
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8705HQRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8705HQRHBRQ1
Motor Drivers, Controllers DRV8705HQRHBRQ1
Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)

Bipolar Motor Driver Power MOSFET PWM, SPI 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 296-DRV8705HQRHBRQ1TR-ND 1353060-DRV8705HQRHBRQ1 744-DRV8705HQRHBRQ1 DRV8705HQRHBRQ1 DRV8705HQRHBRQ1 DRV8705HQRHBRQ1
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed; Bipolar DC Brushed; Brushed DC
Configuration 32-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
AC Input 5 to 37 volts 5 to 37 volts
DC Input 5 to 37 volts 5 to 37 volts 37 volts
Unlock Full Specs
to access all available technical data