Manufacturer: Texas Instruments
Win Source Part Number: 1034153-DRV8704DCPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: NMOS
Voltage - Load: 8 V to 52 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-HTSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 0 V to 5.3 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Dual H-Bridge Motor Driver 38-Pin HTSSOP EP T/R Product overview: DRV8704DCPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8704DCPR can be used for catalog matching and distributor lookup.
Motor Driver NMOS PWM, SPI 38-HTSSOP
Motor Driver NMOS PWM, SPI 38-HTSSOP
Motor Driver NMOS PWM, SPI 38-HTSSOP
Motor Driver NMOS PWM, SPI 38-HTSSOP
MOTOR DRIVER, BRUSHED DC, HTSSOP-38; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:38Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 0V-5.3V 38HTSSOP
IC MOTOR DRIVER 0V-5.3V 38HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1034153-DRV8704DCPR | 744-DRV8704DCPR | 296-43248-2-ND | DRV8704DCPR | 53AH6784 | DRV8704DCPR | DRV8704DCPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8704DCPR | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Brushed Dc, Htssop-38; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| AC Input | 0 to 5 volts | 0 to 5 volts | 8 to 52 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | 8 to 52 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush |