Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8704DCP

Description
Win Source Part Number: 1338759-DRV8704DCP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 50 Technology: NMOS Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 8V ~ 52V Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.3V Mounting Type: Surface Mount Package / Case: 38-PowerTFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV8704
Request a Quote Datasheet
Description
Win Source Part Number: 1338759-DRV8704DCP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 50 Technology: NMOS Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 8V ~ 52V Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.3V Mounting Type: Surface Mount Package / Case: 38-PowerTFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV8704
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1338759-DRV8704DCP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1338759-DRV8704DCP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1338759-DRV8704DCP
Win Source Part Number: 1338759-DRV8704DCP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 50 Technology: NMOS Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 8V ~ 52V Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.3V Mounting Type: Surface Mount Package / Case: 38-PowerTFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV8704

Win Source Part Number: 1338759-DRV8704DCP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 50
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Pre-Driver - Half Bridge (4)
Voltage - Load: 8V ~ 52V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.3V
Mounting Type: Surface Mount
Package / Case: 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8704

Buy Now Datasheet
Dual H-Bridge HTSSOP Motor Driver IC - 744-DRV8704DCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual H-Bridge HTSSOP Motor Driver IC
744-DRV8704DCP
Dual H-Bridge HTSSOP Motor Driver IC 744-DRV8704DCP
45-V, dual H-bridge smart gate driver 38-HTSSOP -40 to 85 Product overview: DRV8704DCP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8704DCP can be used for catalog matching and distributor lookup.

45-V, dual H-bridge smart gate driver 38-HTSSOP -40 to 85 Product overview: DRV8704DCP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8704DCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8704DCP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
DRV8704DCP-ND
Motor Drivers, Controllers DRV8704DCP-ND
Motor Driver NMOS PWM, SPI 38-HTSSOP

Motor Driver NMOS PWM, SPI 38-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8704DCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8704DCP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8704DCP
IC MOTOR DRIVER 0V-5.3V 38HTSSOP

IC MOTOR DRIVER 0V-5.3V 38HTSSOP

Supplier's Site
Motor Drivers, Controllers - DRV8704DCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8704DCP
Motor Drivers, Controllers DRV8704DCP
Motor Driver NMOS PWM, SPI 38-HTSSOP

Motor Driver NMOS PWM, SPI 38-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1338759-DRV8704DCP 744-DRV8704DCP DRV8704DCP-ND DRV8704DCP DRV8704DCP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Dual H-Bridge HTSSOP Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
AC Input 0 to 5 volts 0 to 5 volts
DC Input 0 to 5 volts 0 to 5 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data