Texas Instruments High-Performance Analog PMIC - PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1 DRV8703QRHBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851997-DRV8703QRHBRQ 1 Series: Automotive, AEC-Q100 Features: Motor Driver Package: Reel - TR Family Name: DRV8703 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45501-2, 296-45501-1, -296-45501-1-ND, DRV8703QRHBRQ1-ND, 296-45501-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851997-DRV8703QRHBRQ 1 Series: Automotive, AEC-Q100 Features: Motor Driver Package: Reel - TR Family Name: DRV8703 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45501-2, 296-45501-1, -296-45501-1-ND, DRV8703QRHBRQ1-ND, 296-45501-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1 - 851997-DRV8703QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1
851997-DRV8703QRHBRQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1 851997-DRV8703QRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851997-DRV8703QRHBRQ 1 Series: Automotive, AEC-Q100 Features: Motor Driver Package: Reel - TR Family Name: DRV8703 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45501-2, 296-45501-1, -296-45501-1-ND, DRV8703QRHBRQ1-ND, 296-45501-6

Manufacturer: Texas Instruments
Win Source Part Number: 851997-DRV8703QRHBRQ1
Series: Automotive, AEC-Q100
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8703
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45501-2, 296-45501-1, -296-45501-1-ND, DRV8703QRHBRQ1-ND, 296-45501-6

Buy Now Datasheet
Singapore, Singapore
Automotive H-Bridge VQFN Motor Driver IC
744-DRV8703QRHBRQ1
Automotive H-Bridge VQFN Motor Driver IC 744-DRV8703QRHBRQ1
Automotive 45-V H-bridge smart gate driver with SPI control 32-VQFN -40 to 125 Product overview: DRV8703QRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8703QRHBRQ1 can be used for catalog matching and distributor lookup.

Automotive 45-V H-bridge smart gate driver with SPI control 32-VQFN -40 to 125 Product overview: DRV8703QRHBRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8703QRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-45501-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-45501-1-ND
Motor Drivers, Controllers 296-45501-1-ND
Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Buy Now Datasheet
Motor Drivers, Controllers - 296-45501-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-45501-6-ND
Motor Drivers, Controllers 296-45501-6-ND
Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Buy Now Datasheet
Motor Drivers, Controllers - 296-45501-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-45501-2-ND
Motor Drivers, Controllers 296-45501-2-ND
Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8703QRHBRQ1
PMIC - Motor Drivers, Controllers DRV8703QRHBRQ1
IC MOTOR DRIVER 5.5V-45V 32VQFN

IC MOTOR DRIVER 5.5V-45V 32VQFN

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8703QRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8703QRHBRQ1
Motor Drivers, Controllers DRV8703QRHBRQ1
Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Motor Driver Power MOSFET PWM 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8703QRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8703QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8703QRHBRQ1
IC MOTOR DRIVER 5.5V-45V 32VQFN

IC MOTOR DRIVER 5.5V-45V 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 851997-DRV8703QRHBRQ1 744-DRV8703QRHBRQ1 296-45501-1-ND DRV8703QRHBRQ1 DRV8703QRHBRQ1 DRV8703QRHBRQ1
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV8703QRHBRQ1 Automotive H-Bridge VQFN Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC52723 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8825PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE8209-2SA - TLE8209-2SA - Infineon Technologies AG
Specs
Motor / System DC Brushed
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers