Win Source Part Number: 1160452-DRV8703DQRHB
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Brushed DC
Standard Package: 250
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 45V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8703DQRHBTQ1C
Base Product Number: DRV8703
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Automotive 45-V, half-bridge smart gate driver with SPI control 32-VQFN -40 to 125 Product overview: DRV8703DQRHBTQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8703DQRHBTQ1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 32-VQFN (5x5)
IC MOTOR DRIVER 5.5V-45V 32VQFN
IC MOTOR DRIVER 5.5V-45V 32VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1160452-DRV8703DQRHBTQ1 | 296-DRV8703DQRHBTQ1CT-ND | 744-DRV8703DQRHBTQ1 | DRV8703DQRHBTQ1 | DRV8703DQRHBTQ1 | DRV8703DQRHBTQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Automotive VQFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 45 volts | 6 to 45 volts | ||||
| DC Input | 6 to 45 volts | 6 to 45 volts |